Vishay Intertechnology, Inc. INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210BNR10J

Description
INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210BNR10J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210BNR10J
INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210BNR10J
INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210BNR10J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BNR10J-ND
Fixed Inductors ISC1210BNR10J-ND
100nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

100nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210BNR10J ISC1210BNR10J-ND
Product Name INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.1000 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.5000 ohms 0.5000 ohms
Rated DC Current 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3352-102J-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details