Vishay Intertechnology, Inc. Fixed Inductors ISC1210BN8R2K

Description
8.2µH Shielded Wirewound Inductor 195mA 1.65Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 195mA 1.65Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BN8R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BN8R2K-ND
Fixed Inductors ISC1210BN8R2K-ND
8.2µH Shielded Wirewound Inductor 195mA 1.65Ohm Max 1210 (3225 Metric)

8.2µH Shielded Wirewound Inductor 195mA 1.65Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 8.2UH 10% 1210 8.2¦H 195mA - - Powdered Iron Core ¦10% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BN8R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2UH 10% 1210 8.2¦H 195mA - - Powdered Iron Core ¦10% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BN8R2K
INDUCTOR WW 8.2UH 10% 1210 8.2¦H 195mA - - Powdered Iron Core ¦10% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BN8R2K
INDUCTOR WW 8.2UH 10% 1210 8.2¦H 195mA - - Powdered Iron Core ¦10% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 8.2UH 10% 1210 8.2¦H 195mA - - Powdered Iron Core ¦10% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BN8R2K-ND ISC1210BN8R2K
Product Name Fixed Inductors INDUCTOR WW 8.2UH 10% 1210 8.2¦H 195mA - - Powdered Iron Core ¦10% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0302CS-7N4XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details