Vishay Intertechnology, Inc. Fixed Inductors ISC1210BN560J

Description
56µH Shielded Wirewound Inductor 95mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 95mA 10Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BN560J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BN560J-ND
Fixed Inductors ISC1210BN560J-ND
56µH Shielded Wirewound Inductor 95mA 10Ohm Max 1210 (3225 Metric)

56µH Shielded Wirewound Inductor 95mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 56UH 5% 1210 56¦H 95mA - - Powdered Iron Core ¦5% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BN560J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56UH 5% 1210 56¦H 95mA - - Powdered Iron Core ¦5% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BN560J
INDUCTOR WW 56UH 5% 1210 56¦H 95mA - - Powdered Iron Core ¦5% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BN560J
INDUCTOR WW 56UH 5% 1210 56¦H 95mA - - Powdered Iron Core ¦5% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 56UH 5% 1210 56¦H 95mA - - Powdered Iron Core ¦5% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BN560J-ND ISC1210BN560J
Product Name Fixed Inductors INDUCTOR WW 56UH 5% 1210 56¦H 95mA - - Powdered Iron Core ¦5% Shielded 10 Ohm Max 30 @ 2.52MHz 11.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-301 0402AF-301XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details