Vishay Intertechnology, Inc. Fixed Inductors ISC1210BN470J

Description
47µH Shielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BN470J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BN470J-ND
Fixed Inductors ISC1210BN470J-ND
47µH Shielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric)

47µH Shielded Wirewound Inductor 100mA 8Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 47UH 5% 1210 47¦H 100mA - - Powdered Iron Core ¦5% Shielded 8 Ohm Max 30 @ 2.52MHz 13MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BN470J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47UH 5% 1210 47¦H 100mA - - Powdered Iron Core ¦5% Shielded 8 Ohm Max 30 @ 2.52MHz 13MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BN470J
INDUCTOR WW 47UH 5% 1210 47¦H 100mA - - Powdered Iron Core ¦5% Shielded 8 Ohm Max 30 @ 2.52MHz 13MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BN470J
INDUCTOR WW 47UH 5% 1210 47¦H 100mA - - Powdered Iron Core ¦5% Shielded 8 Ohm Max 30 @ 2.52MHz 13MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 47UH 5% 1210 47¦H 100mA - - Powdered Iron Core ¦5% Shielded 8 Ohm Max 30 @ 2.52MHz 13MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BN470J-ND ISC1210BN470J
Product Name Fixed Inductors INDUCTOR WW 47UH 5% 1210 47¦H 100mA - - Powdered Iron Core ¦5% Shielded 8 Ohm Max 30 @ 2.52MHz 13MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-7N5 0402CT-7N5XJRW , 0402CT-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details