Vishay Intertechnology, Inc. Fixed Inductors ISC1210BN3R3J

Description
3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BN3R3J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BN3R3J-ND
Fixed Inductors ISC1210BN3R3J-ND
3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)

3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 270mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BN3R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 270mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BN3R3J
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 270mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BN3R3J
INDUCTOR WW 3.3UH 5% 1210 3.3¦H 270mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 3.3UH 5% 1210 3.3¦H 270mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BN3R3J-ND ISC1210BN3R3J
Product Name Fixed Inductors INDUCTOR WW 3.3UH 5% 1210 3.3¦H 270mA - - Powdered Iron Core ¦5% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226101KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details