Vishay Intertechnology, Inc. INDUCTOR WW 33UH 5% 1210 33¦H 115mA - - Powdered Iron Core ¦5% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BN330J

Description
INDUCTOR WW 33UH 5% 1210 33¦H 115mA - - Powdered Iron Core ¦5% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 33UH 5% 1210 33¦H 115mA - - Powdered Iron Core ¦5% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 33UH 5% 1210 33¦H 115mA - - Powdered Iron Core ¦5% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BN330J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33UH 5% 1210 33¦H 115mA - - Powdered Iron Core ¦5% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BN330J
INDUCTOR WW 33UH 5% 1210 33¦H 115mA - - Powdered Iron Core ¦5% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BN330J
INDUCTOR WW 33UH 5% 1210 33¦H 115mA - - Powdered Iron Core ¦5% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 33UH 5% 1210 33¦H 115mA - - Powdered Iron Core ¦5% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210BN330J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BN330J-ND
Fixed Inductors ISC1210BN330J-ND
33µH Shielded Wirewound Inductor 115mA 5.1Ohm Max 1210 (3225 Metric)

33µH Shielded Wirewound Inductor 115mA 5.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210BN330J ISC1210BN330J-ND
Product Name INDUCTOR WW 33UH 5% 1210 33¦H 115mA - - Powdered Iron Core ¦5% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 33 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 115 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-720 0402AF-720XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details