Vishay Intertechnology, Inc. INDUCTOR WW 2.7UH 5% 1210 2.7¦H 290mA - - Powdered Iron Core ¦5% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BN2R7J

Description
INDUCTOR WW 2.7UH 5% 1210 2.7¦H 290mA - - Powdered Iron Core ¦5% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 2.7UH 5% 1210 2.7¦H 290mA - - Powdered Iron Core ¦5% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 2.7UH 5% 1210 2.7¦H 290mA - - Powdered Iron Core ¦5% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BN2R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.7UH 5% 1210 2.7¦H 290mA - - Powdered Iron Core ¦5% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BN2R7J
INDUCTOR WW 2.7UH 5% 1210 2.7¦H 290mA - - Powdered Iron Core ¦5% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BN2R7J
INDUCTOR WW 2.7UH 5% 1210 2.7¦H 290mA - - Powdered Iron Core ¦5% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 2.7UH 5% 1210 2.7¦H 290mA - - Powdered Iron Core ¦5% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210BN2R7J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BN2R7J-ND
Fixed Inductors ISC1210BN2R7J-ND
2.7µH Shielded Wirewound Inductor 290mA 1Ohm Max 1210 (3225 Metric)

2.7µH Shielded Wirewound Inductor 290mA 1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210BN2R7J ISC1210BN2R7J-ND
Product Name INDUCTOR WW 2.7UH 5% 1210 2.7¦H 290mA - - Powdered Iron Core ¦5% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 2.7 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 290 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27000 microH
Lead Style Radial; Radial
View Details
35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers