Vishay Intertechnology, Inc. Fixed Inductors ISC1210BN22NK

Description
22nH Shielded Wirewound Inductor 640mA 150mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
22nH Shielded Wirewound Inductor 640mA 150mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BN22NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BN22NK-ND
Fixed Inductors ISC1210BN22NK-ND
22nH Shielded Wirewound Inductor 640mA 150mOhm Max 1210 (3225 Metric)

22nH Shielded Wirewound Inductor 640mA 150mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 22NH 10% 1210 22nH 640mA - - Non-Magnetic Core ¦10% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210BN22NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22NH 10% 1210 22nH 640mA - - Non-Magnetic Core ¦10% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210BN22NK
INDUCTOR WW 22NH 10% 1210 22nH 640mA - - Non-Magnetic Core ¦10% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210BN22NK
INDUCTOR WW 22NH 10% 1210 22nH 640mA - - Non-Magnetic Core ¦10% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 22NH 10% 1210 22nH 640mA - - Non-Magnetic Core ¦10% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BN22NK-ND ISC1210BN22NK
Product Name Fixed Inductors INDUCTOR WW 22NH 10% 1210 22nH 640mA - - Non-Magnetic Core ¦10% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226331KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers