Vishay Intertechnology, Inc. Fixed Inductors ISC1210BN1R2J

Description
1.2µH Shielded Wirewound Inductor 390mA 650mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 390mA 650mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BN1R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BN1R2J-ND
Fixed Inductors ISC1210BN1R2J-ND
1.2µH Shielded Wirewound Inductor 390mA 650mOhm Max 1210 (3225 Metric)

1.2µH Shielded Wirewound Inductor 390mA 650mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 650 mOhm Max 30 @ 7.96MHz 110MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BN1R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 650 mOhm Max 30 @ 7.96MHz 110MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BN1R2J
INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 650 mOhm Max 30 @ 7.96MHz 110MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BN1R2J
INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 650 mOhm Max 30 @ 7.96MHz 110MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 650 mOhm Max 30 @ 7.96MHz 110MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BN1R2J-ND ISC1210BN1R2J
Product Name Fixed Inductors INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 650 mOhm Max 30 @ 7.96MHz 110MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0603-2332SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details