Vishay Intertechnology, Inc. INDUCTOR WW 15NH 20% 1210 15nH 720mA - - Non-Magnetic Core ¦20% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210BN15NM

Description
INDUCTOR WW 15NH 20% 1210 15nH 720mA - - Non-Magnetic Core ¦20% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 15NH 20% 1210 15nH 720mA - - Non-Magnetic Core ¦20% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 15NH 20% 1210 15nH 720mA - - Non-Magnetic Core ¦20% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210BN15NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15NH 20% 1210 15nH 720mA - - Non-Magnetic Core ¦20% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210BN15NM
INDUCTOR WW 15NH 20% 1210 15nH 720mA - - Non-Magnetic Core ¦20% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210BN15NM
INDUCTOR WW 15NH 20% 1210 15nH 720mA - - Non-Magnetic Core ¦20% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 15NH 20% 1210 15nH 720mA - - Non-Magnetic Core ¦20% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210BN15NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BN15NM-ND
Fixed Inductors ISC1210BN15NM-ND
15nH Shielded Wirewound Inductor 720mA 120mOhm Max 1210 (3225 Metric)

15nH Shielded Wirewound Inductor 720mA 120mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210BN15NM ISC1210BN15NM-ND
Product Name INDUCTOR WW 15NH 20% 1210 15nH 720mA - - Non-Magnetic Core ¦20% Shielded 120 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.0150 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1200 ohms 0.1200 ohms
Rated DC Current 720 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5678-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD152PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Inductors - 1349481 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Fixed Inductors - FIT106-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details