Vishay Intertechnology, Inc. Fixed Inductors ISC1210BN150J

Description
15µH Shielded Wirewound Inductor 165mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 165mA 2.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BN150J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BN150J-ND
Fixed Inductors ISC1210BN150J-ND
15µH Shielded Wirewound Inductor 165mA 2.5Ohm Max 1210 (3225 Metric)

15µH Shielded Wirewound Inductor 165mA 2.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BN150J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BN150J
INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BN150J
INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BN150J-ND ISC1210BN150J
Product Name Fixed Inductors INDUCTOR WW 15UH 5% 1210 15¦H 165mA - - Powdered Iron Core ¦5% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT106-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Surface Mount Inductors - 2567671P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details