Vishay Intertechnology, Inc. Fixed Inductors ISC1210BN12NM

Description
12nH Shielded Wirewound Inductor 750mA 110mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
12nH Shielded Wirewound Inductor 750mA 110mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BN12NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BN12NM-ND
Fixed Inductors ISC1210BN12NM-ND
12nH Shielded Wirewound Inductor 750mA 110mOhm Max 1210 (3225 Metric)

12nH Shielded Wirewound Inductor 750mA 110mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 12NH 20% 1210 12nH 750mA - - Non-Magnetic Core ¦20% Shielded 110 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210BN12NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 12NH 20% 1210 12nH 750mA - - Non-Magnetic Core ¦20% Shielded 110 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210BN12NM
INDUCTOR WW 12NH 20% 1210 12nH 750mA - - Non-Magnetic Core ¦20% Shielded 110 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210BN12NM
INDUCTOR WW 12NH 20% 1210 12nH 750mA - - Non-Magnetic Core ¦20% Shielded 110 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 12NH 20% 1210 12nH 750mA - - Non-Magnetic Core ¦20% Shielded 110 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BN12NM-ND ISC1210BN12NM
Product Name Fixed Inductors INDUCTOR WW 12NH 20% 1210 12nH 750mA - - Non-Magnetic Core ¦20% Shielded 110 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers