Vishay Intertechnology, Inc. Fixed Inductors ISC1210BN100J

Description
10µH Shielded Wirewound Inductor 185mA 2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 185mA 2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BN100J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BN100J-ND
Fixed Inductors ISC1210BN100J-ND
10µH Shielded Wirewound Inductor 185mA 2Ohm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 185mA 2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 10UH 5% 1210 10¦H 185mA - - Powdered Iron Core ¦5% Shielded 2 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BN100J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10UH 5% 1210 10¦H 185mA - - Powdered Iron Core ¦5% Shielded 2 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BN100J
INDUCTOR WW 10UH 5% 1210 10¦H 185mA - - Powdered Iron Core ¦5% Shielded 2 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BN100J
INDUCTOR WW 10UH 5% 1210 10¦H 185mA - - Powdered Iron Core ¦5% Shielded 2 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 10UH 5% 1210 10¦H 185mA - - Powdered Iron Core ¦5% Shielded 2 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BN100J-ND ISC1210BN100J
Product Name Fixed Inductors INDUCTOR WW 10UH 5% 1210 10¦H 185mA - - Powdered Iron Core ¦5% Shielded 2 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers