The IRLU014PBF is an N-channel MOSFET in the IPAK (TO-251) package with straight leads for through-hole mounting. It has a drain-source voltage rating of 60 V, a continuous drain current of 7.7 A at 25 °C, and a maximum on-resistance of 0.28 Ω at a gate-source voltage of 4.0 V. The gate-source threshold voltage ranges from 1.0 V to 2.0 V. The device features logic-level gate drive, fast switching, and a peak pulsed drain current of 31 A. Maximum power dissipation is 25 W at 25 °C, with a junction-to-case thermal resistance of 5.0 °C/W. It operates from -55 °C to +150 °C and meets RoHS standards for lead-free and halogen-free composition.
Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:7.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V; Power Dissipation:25W; No. of Pins:3Pins; MSL:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 26AC0697 |
| Product Name | Channel Type Vishay |
| Package Type | TO-3 |