Vishay Intertechnology, Inc. 100V 7.7A DPAK MOSFET Transistor IRLR120TR

Description
MOSFET N-CH 100V 7.7A DPAK Product overview: IRLR120TR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR120TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 7.7A DPAK Product overview: IRLR120TR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR120TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 7.7A DPAK MOSFET Transistor
278-IRLR120TR
100V 7.7A DPAK MOSFET Transistor 278-IRLR120TR
MOSFET N-CH 100V 7.7A DPAK Product overview: IRLR120TR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR120TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 7.7A DPAK Product overview: IRLR120TR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR120TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRLR120TR - 808298-IRLR120TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRLR120TR
808298-IRLR120TR
FETs - Single - IRLR120TR 808298-IRLR120TR
Manufacturer: Vishay Siliconix Win Source Part Number: 808298-IRLR120TR Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: D-Pak Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 2.5W , 42W (Tc) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 270mOhm at 4.6A, 5V Gate Charge (Qg) (Maximum) at Vgs: 12nC at 5V Input Capacitance (Ciss) (Maximum) at Vds: 490pF at 25V Current - Continuous Drain (Id) at 25°C: 7.7A (Tc) Vgs(th) (Maximum) at Id: 2V at 250μA Maximum Vgs: ±10V

Manufacturer: Vishay Siliconix
Win Source Part Number: 808298-IRLR120TR
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 2.5W , 42W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 270mOhm at 4.6A, 5V
Gate Charge (Qg) (Maximum) at Vgs: 12nC at 5V
Input Capacitance (Ciss) (Maximum) at Vds: 490pF at 25V
Current - Continuous Drain (Id) at 25°C: 7.7A (Tc)
Vgs(th) (Maximum) at Id: 2V at 250μA
Maximum Vgs: ±10V

Buy Now
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 844-IRLR120TRPBF

MOSFET RECOMMENDED ALT 844-IRLR120TRPBF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR120TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR120TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR120TR
MOSFET N-CH 100V 7.7A DPAK

MOSFET N-CH 100V 7.7A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRLR120TR 808298-IRLR120TR IRLR120TR IRLR120TR
Product Name 100V 7.7A DPAK MOSFET Transistor FETs - Single - IRLR120TR MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 2500 to 42000 milliwatts
Unlock Full Specs
to access all available technical data