Vishay Intertechnology, Inc. N-Channel 7.7A 100V 0.27ohm MOSFET Transistor IRLR120

Description
Power Field-Effect Transistor, 7.7A I(D), 100V, 0.27ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, DPAK-3 Product overview: IRLR120 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7.7A, 100V, 0.27ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.7A, 100V, 0.27ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 7.7A I(D), 100V, 0.27ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, DPAK-3 Product overview: IRLR120 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7.7A, 100V, 0.27ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.7A, 100V, 0.27ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 7.7A 100V 0.27ohm MOSFET Transistor
278-IRLR120
N-Channel 7.7A 100V 0.27ohm MOSFET Transistor 278-IRLR120
Power Field-Effect Transistor, 7.7A I(D), 100V, 0.27ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, DPAK-3 Product overview: IRLR120 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7.7A, 100V, 0.27ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.7A, 100V, 0.27ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR120 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 7.7A I(D), 100V, 0.27ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252, DPAK-3 Product overview: IRLR120 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7.7A, 100V, 0.27ohm, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7.7A, 100V, 0.27ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRLR120 - 1188612-IRLR120 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRLR120
1188612-IRLR120
FETs - Single - IRLR120 1188612-IRLR120
Manufacturer: Vishay Siliconix Win Source Part Number: 1188612-IRLR120 Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 2.5W, 42W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 7.7A Rds On (Maximum) at Id, Vgs: 270mOhm at 4.6A, 5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 12nC at 5V Gate Source Voltage (Maximum): ±10V Input Capacitance (Ciss) (Maximum) at Vds: 490pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1188612-IRLR120
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 2.5W, 42W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 7.7A
Rds On (Maximum) at Id, Vgs: 270mOhm at 4.6A, 5V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 12nC at 5V
Gate Source Voltage (Maximum): ±10V
Input Capacitance (Ciss) (Maximum) at Vds: 490pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR120
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR120
MOSFET N-CH 100V 7.7A DPAK

MOSFET N-CH 100V 7.7A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
IRLR120
MOSFET IRLR120
MOSFET RECOMMENDED ALT 844-IRLR120PBF

MOSFET RECOMMENDED ALT 844-IRLR120PBF

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRLR120 1188612-IRLR120 IRLR120 IRLR120
Product Name N-Channel 7.7A 100V 0.27ohm MOSFET Transistor FETs - Single - IRLR120 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
PD 42000 milliwatts 2500 to 42000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data