The IRLR024TRPBF is a N-channel MOSFET designed for surface-mount applications, housed in a DPAK (TO-252) package measuring 6.22 mm maximum length and 6.73 mm maximum width. It features a 60 V drain-source voltage rating, a maximum on-resistance of 0.10 Ω at 5.0 V gate-source voltage, and a continuous drain current of 14 A at 25 °C. The device supports logic-level gate drive with a gate-source threshold voltage range of 1.0 to 2.0 V, a total gate charge of 18 nC, and a single pulse avalanche energy rating of 53 mJ. It complies with RoHS and is qualified to AEC-Q200 standards.
Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V; Power Dissipation:2.5W; No. of Pins:3Pins RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 27AC6952 |
| Product Name | Channel Type Vishay |
| Package Type | TO-3 |