Vishay Intertechnology, Inc. SMD 60V 14A DPAK MOSFET Transistor IRLR024TR

Description
N-CH MOSFET 60V 14A 100mR DPAK Surface Mount Product overview: IRLR024TR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 14A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR024TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 60V 14A 100mR DPAK Surface Mount Product overview: IRLR024TR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 14A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR024TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 60V 14A DPAK MOSFET Transistor
278-IRLR024TR
SMD 60V 14A DPAK MOSFET Transistor 278-IRLR024TR
N-CH MOSFET 60V 14A 100mR DPAK Surface Mount Product overview: IRLR024TR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 14A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR024TR can be used for catalog matching and distributor lookup.

N-CH MOSFET 60V 14A 100mR DPAK Surface Mount Product overview: IRLR024TR from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 14A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR024TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - IRLR024TR - 1188607-IRLR024TR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRLR024TR
1188607-IRLR024TR
Electronic Surplus - IRLR024TR 1188607-IRLR024TR
Manufacturer: Vishay Siliconix Win Source Part Number: 1188607-IRLR024TR Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 2.5W, 42W Alternative Parts (Cross-Reference): RFD3055LESM9A; IRFR024TRL; IRFR024; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 14A Rds On (Maximum) at Id, Vgs: 100mOhm at 8.4A, 5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 18nC at 5V Gate Source Voltage (Maximum): ±10V Input Capacitance (Ciss) (Maximum) at Vds: 870pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1188607-IRLR024TR
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 2.5W, 42W
Alternative Parts (Cross-Reference): RFD3055LESM9A; IRFR024TRL; IRFR024;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 14A
Rds On (Maximum) at Id, Vgs: 100mOhm at 8.4A, 5V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 18nC at 5V
Gate Source Voltage (Maximum): ±10V
Input Capacitance (Ciss) (Maximum) at Vds: 870pF at 25V

Buy Now
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 844-IRLR024TRPBF

MOSFET RECOMMENDED ALT 844-IRLR024TRPBF

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IRLR024TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRLR024TR
Integrated Circuits (ICs) - Transistors - MOSFETs IRLR024TR
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRLR024TR 1188607-IRLR024TR IRLR024TR IRLR024TR
Product Name SMD 60V 14A DPAK MOSFET Transistor Electronic Surplus - IRLR024TR MOSFET Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity N-Channel N-Channel; N-Channel
PD 42000 milliwatts 2500 to 42000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data