Vishay Intertechnology, Inc. 60V 30A TO220 MOSFET Transistor IRLIZ44G

Description
MOSFET N-CH 60V 30A TO220-3 Product overview: IRLIZ44G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLIZ44G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 30A TO220-3 Product overview: IRLIZ44G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLIZ44G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 30A TO220 MOSFET Transistor
278-IRLIZ44G
60V 30A TO220 MOSFET Transistor 278-IRLIZ44G
MOSFET N-CH 60V 30A TO220-3 Product overview: IRLIZ44G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLIZ44G can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 30A TO220-3 Product overview: IRLIZ44G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLIZ44G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324318-IRLIZ44G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324318-IRLIZ44G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324318-IRLIZ44G
Manufacturer: Vishay Siliconix Win Source Part Number: 1324318-IRLIZ44G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 1,000 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 28mOhm @ 18A, 5V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 48W (Tc) Supplier Device Package: TO-220-3 Gate Charge (Qg) (Max) @ Vgs: 66 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 3300 pF @ 25 V Vgs (Max): ±10V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-220-3 Full Pack, Isolated Tab ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: *IRLIZ44G Base Product Number: IRLIZ44 Drive Voltage (Max Rds On, Min Rds On): 4V, 5V RoHS Status: RoHS non-compliant

Manufacturer: Vishay Siliconix
Win Source Part Number: 1324318-IRLIZ44G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 1,000
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 28mOhm @ 18A, 5V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 48W (Tc)
Supplier Device Package: TO-220-3
Gate Charge (Qg) (Max) @ Vgs: 66 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 3300 pF @ 25 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-220-3 Full Pack, Isolated Tab
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: *IRLIZ44G
Base Product Number: IRLIZ44
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
IRLIZ44G
MOSFET IRLIZ44G
MOSFET 60V 28mOhms@5V 30A N-Ch

MOSFET 60V 28mOhms@5V 30A N-Ch

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLIZ44G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLIZ44G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLIZ44G
MOSFET N-CH 60V 30A TO220-3

MOSFET N-CH 60V 30A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRLIZ44G 1324318-IRLIZ44G IRLIZ44G IRLIZ44G
Product Name 60V 30A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 48000 milliwatts 48000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - UF3SC120016K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
FET, MOSFET Arrays - AUIRF7304QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers