Vishay Intertechnology, Inc. 200V 4A TO220 MOSFET Transistor IRLI620GPBF

Description
MOSFET N-CH 200V 4A TO220-3 Product overview: IRLI620GPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLI620GPBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 200V 4A TO220-3 Product overview: IRLI620GPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLI620GPBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 4A TO220 MOSFET Transistor
278-IRLI620GPBF
200V 4A TO220 MOSFET Transistor 278-IRLI620GPBF
MOSFET N-CH 200V 4A TO220-3 Product overview: IRLI620GPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLI620GPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 4A TO220-3 Product overview: IRLI620GPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLI620GPBF can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - IRLI620GPBF - 1188554-IRLI620GPBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRLI620GPBF
1188554-IRLI620GPBF
FETs - Single - IRLI620GPBF 1188554-IRLI620GPBF
Manufacturer: Vishay Siliconix Win Source Part Number: 1188554-IRLI620GPBF Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Power Dissipation (Maximum): 30W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 4A Rds On (Maximum) at Id, Vgs: 800mOhm at 2.4A, 5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 16nC at 10V Gate Source Voltage (Maximum): ±10V Input Capacitance (Ciss) (Maximum) at Vds: 360pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1188554-IRLI620GPBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Power Dissipation (Maximum): 30W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 4A
Rds On (Maximum) at Id, Vgs: 800mOhm at 2.4A, 5V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 16nC at 10V
Gate Source Voltage (Maximum): ±10V
Input Capacitance (Ciss) (Maximum) at Vds: 360pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLI620GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLI620GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLI620GPBF
MOSFET N-CH 200V 4A TO220-3

MOSFET N-CH 200V 4A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-IRLI620GPBF 1188554-IRLI620GPBF IRLI620GPBF
Product Name 200V 4A TO220 MOSFET Transistor FETs - Single - IRLI620GPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 30000 milliwatts 30000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; SOT3 TO-220; TO-220-3 Full Pack, Isolated Tab
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data