Vishay Intertechnology, Inc. Single FETs, MOSFETs IRL620

Description
N-Channel 200V 5.2A (Tc) 50W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 200V 5.2A (Tc) 50W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL620-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL620-ND
Single FETs, MOSFETs IRL620-ND
N-Channel 200V 5.2A (Tc) 50W (Tc) Through Hole TO-220AB

N-Channel 200V 5.2A (Tc) 50W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
200V 5.2A MOSFET Transistor
278-IRL620
200V 5.2A MOSFET Transistor 278-IRL620
MOSFET N-CH 200V 5.2A TO220AB Product overview: IRL620 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL620 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 5.2A TO220AB Product overview: IRL620 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL620 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRL620 - 1188517-IRL620 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRL620
1188517-IRL620
FETs - Single - IRL620 1188517-IRL620
Manufacturer: Vishay Siliconix Win Source Part Number: 1188517-IRL620 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 50W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 5.2A Rds On (Maximum) at Id, Vgs: 800mOhm at 3.1A, 5V Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 16nC at 5V Gate Source Voltage (Maximum): ±10V Input Capacitance (Ciss) (Maximum) at Vds: 360pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1188517-IRL620
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 50W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 5.2A
Rds On (Maximum) at Id, Vgs: 800mOhm at 3.1A, 5V
Gate Source Voltage(th) (Maximum) at Id: 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 16nC at 5V
Gate Source Voltage (Maximum): ±10V
Input Capacitance (Ciss) (Maximum) at Vds: 360pF at 25V

Buy Now
Integrated Circuits (ICs) - Transistors - MOSFETs - IRL620 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRL620
Integrated Circuits (ICs) - Transistors - MOSFETs IRL620
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number IRL620-ND 278-IRL620 1188517-IRL620 IRL620
Product Name Single FETs, MOSFETs 200V 5.2A MOSFET Transistor FETs - Single - IRL620 Integrated Circuits (ICs) - Transistors - MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3
PD 50000 milliwatts 50000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data