Vishay Intertechnology, Inc. Single FETs, MOSFETs IRL530STRRPBF

Description
N-Channel 100V 15A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 100V 15A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL530STRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL530STRRPBF-ND
Single FETs, MOSFETs IRL530STRRPBF-ND
N-Channel 100V 15A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 15A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL530STRRPBF - 1047507-IRL530STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL530STRRPBF
1047507-IRL530STRRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL530STRRPBF 1047507-IRL530STRRPBF
Manufacturer: Vishay Win Source Part Number: 1047507-IRL530STRRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 88W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 28nC @ 5V Max Input Capacitance: 930pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 160 mOhm @ 9A, 5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Vishay
Win Source Part Number: 1047507-IRL530STRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 88W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 28nC @ 5V
Max Input Capacitance: 930pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 160 mOhm @ 9A, 5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
100V 15A MOSFET Transistor
278-IRL530STRRPBF
100V 15A MOSFET Transistor 278-IRL530STRRPBF
MOSFET N-CH 100V 15A D2PAK Product overview: IRL530STRRPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL530STRRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 15A D2PAK Product overview: IRL530STRRPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL530STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL530STRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL530STRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL530STRRPBF
MOSFET N-CH 100V 15A D2PAK

MOSFET N-CH 100V 15A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 100V 15 Amp

MOSFET N-Chan 100V 15 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRL530STRRPBF-ND 1047507-IRL530STRRPBF 278-IRL530STRRPBF IRL530STRRPBF IRL530STRRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL530STRRPBF 100V 15A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-2503PBF - 198373-94-2503PBF - Win Source Electronics
Specs
Package Type SOT3
View Details
3 suppliers