Vishay Intertechnology, Inc. Single FETs, MOSFETs IRL520LPBF

Description
N-Channel 100V 9.2A (Tc) 60W (Tc) Through Hole TO-262-3
Request a Quote Datasheet
Description
N-Channel 100V 9.2A (Tc) 60W (Tc) Through Hole TO-262-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRL520LPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRL520LPBF-ND
Single FETs, MOSFETs 742-IRL520LPBF-ND
N-Channel 100V 9.2A (Tc) 60W (Tc) Through Hole TO-262-3

N-Channel 100V 9.2A (Tc) 60W (Tc) Through Hole TO-262-3

Buy Now Datasheet
Singapore, Singapore
Through-Hole 100V 9.2A MOSFET Transistor
2088-IRL520LPBF
Through-Hole 100V 9.2A MOSFET Transistor 2088-IRL520LPBF
N-CH MOSFET 100V 9.2A 270mR TO-262 Through Hole Product overview: IRL520LPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 100V, 9.2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRL520LPBF can be used for catalog matching and distributor lookup.

N-CH MOSFET 100V 9.2A 270mR TO-262 Through Hole Product overview: IRL520LPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 100V, 9.2A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRL520LPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520LPBF - 1047501-IRL520LPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520LPBF
1047501-IRL520LPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520LPBF 1047501-IRL520LPBF
Manufacturer: Vishay Win Source Part Number: 1047501-IRL520LPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262-3 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9.2A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 12nC @ 5V Max Input Capacitance: 490pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 270 mOhm @ 5.5A, 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1047501-IRL520LPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262-3
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 9.2A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 12nC @ 5V
Max Input Capacitance: 490pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 270 mOhm @ 5.5A, 5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL520LPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL520LPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL520LPBF
MOSFET N-CH 100V 9.2A TO262-3

MOSFET N-CH 100V 9.2A TO262-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 100V 9.2 Amp

MOSFET N-Chan 100V 9.2 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-IRL520LPBF-ND 2088-IRL520LPBF 1047501-IRL520LPBF IRL520LPBF IRL520LPBF
Product Name Single FETs, MOSFETs Through-Hole 100V 9.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL520LPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; TO-262-3 -55degC ~ 175degC (TJ)
PD 60000 milliwatts 60000 milliwatts
Unlock Full Specs
to access all available technical data