MOSFET N-CH 100V 5.6A D2PAK Product overview: IRL510S from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL510S can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Siliconix
Win Source Part Number: 801951-IRL510S
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Part Status: Obsolete (End Of Life)
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.7W , 43W (Tc)
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 540mOhm at 3.4A, 5V
Gate Charge (Qg) (Maximum) at Vgs: 6.1nC at 5V
Input Capacitance (Ciss) (Maximum) at Vds: 250pF at 25V
Current - Continuous Drain (Id) at 25°C: 5.6A (Tc)
Vgs(th) (Maximum) at Id: 2V at 250μA
Maximum Vgs: ±10V
N-Channel 100V 5.6A (Tc) 3.7W (Ta), 43W (Tc) Surface Mount D²PAK (TO-263)
Integrated Circuits (ICs) - Transistors - MOSFETs
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 278-IRL510S | 801951-IRL510S | IRL510S-ND | IRL510S |
| Product Name | 100V 5.6A MOSFET Transistor | FETs - Single - IRL510S | Single FETs, MOSFETs | Integrated Circuits (ICs) - Transistors - MOSFETs |
| PD | 3700 milliwatts | 3700 to 43000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tube | TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |