Vishay Intertechnology, Inc. 100V 5.6A MOSFET Transistor IRL510L

Description
MOSFET N-CH 100V 5.6A TO262-3 Product overview: IRL510L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL510L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 5.6A TO262-3 Product overview: IRL510L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL510L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 5.6A MOSFET Transistor
278-IRL510L
100V 5.6A MOSFET Transistor 278-IRL510L
MOSFET N-CH 100V 5.6A TO262-3 Product overview: IRL510L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL510L can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 5.6A TO262-3 Product overview: IRL510L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL510L can be used for catalog matching and distributor lookup.

Supplier's Site
Electronic Surplus - IRL510L - 1188502-IRL510L - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRL510L
1188502-IRL510L
Electronic Surplus - IRL510L 1188502-IRL510L
Manufacturer: Vishay Win Source Part Number: 1188502-IRL510L Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5.6A (Tc) Part Status: Obsolete(EOL) Family Name: IRL510L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Manufacturer Package: TO-262-3 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 6.1nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 250pF @ 25V Vgs (Maximum): ±10V Rds On (Maximum) @ Id, Vgs: 540 mOhm @ 3.4A, 5V Alternative Parts (Cross-Reference): IRF510; IRF510; PHP6N10E; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1188502-IRL510L
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 5.6A (Tc)
Part Status: Obsolete(EOL)
Family Name: IRL510L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Manufacturer Package: TO-262-3
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 6.1nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 250pF @ 25V
Vgs (Maximum): ±10V
Rds On (Maximum) @ Id, Vgs: 540 mOhm @ 3.4A, 5V
Alternative Parts (Cross-Reference): IRF510; IRF510; PHP6N10E;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL510L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL510L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL510L
MOSFET N-CH 100V 5.6A TO262-3

MOSFET N-CH 100V 5.6A TO262-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-IRL510L 1188502-IRL510L IRL510L
Product Name 100V 5.6A MOSFET Transistor Electronic Surplus - IRL510L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data