Vishay Intertechnology, Inc. 20V 85A MOSFET Transistor IRL3402L

Description
MOSFET N-CH 20V 85A TO262-3 Product overview: IRL3402L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3402L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 85A TO262-3 Product overview: IRL3402L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3402L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 85A MOSFET Transistor
278-IRL3402L
20V 85A MOSFET Transistor 278-IRL3402L
MOSFET N-CH 20V 85A TO262-3 Product overview: IRL3402L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3402L can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 85A TO262-3 Product overview: IRL3402L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3402L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRL3402L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL3402L-ND
Single FETs, MOSFETs IRL3402L-ND
N-Channel 20V 85A (Tc) 110W (Tc) Through Hole TO-262-3

N-Channel 20V 85A (Tc) 110W (Tc) Through Hole TO-262-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3402L - 1047458-IRL3402L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3402L
1047458-IRL3402L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3402L 1047458-IRL3402L
Manufacturer: Vishay Win Source Part Number: 1047458-IRL3402L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 7V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-262-3 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 78nC @ 4.5V Max Input Capacitance: 3300pF @ 15V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 8 mOhm @ 51A, 7V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1047458-IRL3402L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 7V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-262-3
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 78nC @ 4.5V
Max Input Capacitance: 3300pF @ 15V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 8 mOhm @ 51A, 7V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL3402L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL3402L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL3402L
MOSFET N-CH 20V 85A TO262-3

MOSFET N-CH 20V 85A TO262-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRL3402L IRL3402L-ND 1047458-IRL3402L IRL3402L
Product Name 20V 85A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3402L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 110000 milliwatts 110000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; TO-262-3 TO-262-3 Long Leads, I2PAK, TO-262AA
Unlock Full Specs
to access all available technical data