Vishay Intertechnology, Inc. SCRs - Single - Modules - IRKT56/12A IRKT56/12A

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188442-IRKT56/12A Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.2kV Current - Non Rep. Surge 50, 60Hz (Itsm): 1310A, 1370A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: ADD-A-PAK (3 + 4) Current - On State (It (RMS)) (Maximum): 135A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 60A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: KT56 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188442-IRKT56/12A Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.2kV Current - Non Rep. Surge 50, 60Hz (Itsm): 1310A, 1370A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: ADD-A-PAK (3 + 4) Current - On State (It (RMS)) (Maximum): 135A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 60A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: KT56 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - IRKT56/12A - 1188442-IRKT56/12A - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - IRKT56/12A
1188442-IRKT56/12A
SCRs - Single - Modules - IRKT56/12A 1188442-IRKT56/12A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188442-IRKT56/12A Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.2kV Current - Non Rep. Surge 50, 60Hz (Itsm): 1310A, 1370A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: ADD-A-PAK (3 + 4) Current - On State (It (RMS)) (Maximum): 135A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 60A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: KT56 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1188442-IRKT56/12A
Packaging: Bulk
Mounting Style: Chassis Mount
Voltage - Off State: 1.2kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 1310A, 1370A
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Categories: Discrete Semiconductor Products
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: ADD-A-PAK (3 + 4)
Current - On State (It (RMS)) (Maximum): 135A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 200mA
Current - On State (It (AV)) (Maximum): 60A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: KT56
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1188442-IRKT56/12A
Product Name SCRs - Single - Modules - IRKT56/12A
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
QPL High Voltage Diode - JANTXV1N6535 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details