Vishay Intertechnology, Inc. SCRs - Single - Modules - IRKT162/08 IRKT162/08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188439-IRKT162/08 Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 4870A, 5100A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: INT-A-PAK (3 + 4) Current - On State (It (RMS)) (Maximum): 355A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 160A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: KT162 Manufacturer Pack Quantity: 3 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188439-IRKT162/08 Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 4870A, 5100A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: INT-A-PAK (3 + 4) Current - On State (It (RMS)) (Maximum): 355A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 160A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: KT162 Manufacturer Pack Quantity: 3 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - IRKT162/08 - 1188439-IRKT162/08 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - IRKT162/08
1188439-IRKT162/08
SCRs - Single - Modules - IRKT162/08 1188439-IRKT162/08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188439-IRKT162/08 Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 4870A, 5100A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 2 SCRs Categories: Discrete Semiconductor Products Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: INT-A-PAK (3 + 4) Current - On State (It (RMS)) (Maximum): 355A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 160A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: KT162 Manufacturer Pack Quantity: 3 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1188439-IRKT162/08
Packaging: Bulk
Mounting Style: Chassis Mount
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 4870A, 5100A
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 2 SCRs
Categories: Discrete Semiconductor Products
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: INT-A-PAK (3 + 4)
Current - On State (It (RMS)) (Maximum): 355A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 200mA
Current - On State (It (AV)) (Maximum): 160A
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: KT162
Manufacturer Pack Quantity: 3
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1188439-IRKT162/08
Product Name SCRs - Single - Modules - IRKT162/08
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - 863-2216-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 200 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Single Phase Bridge - 3SBMA2F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 200 volts
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Schottky Rectifier, 120Ma, 40V, Sod523; Diode Configuration Nexperia - 39K0675 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details