Vishay Intertechnology, Inc. SCRs - Single - Modules - IRKT136/14 IRKT136/14

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188438-IRKT136/14 Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.4kV Current - Non Rep. Surge 50, 60Hz (Itsm): 3200A, 3360A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: INT-A-PAK (3 + 4) Current - On State (It (RMS)) (Maximum): 300A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 135A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: KT136 Manufacturer Pack Quantity: 3 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188438-IRKT136/14 Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.4kV Current - Non Rep. Surge 50, 60Hz (Itsm): 3200A, 3360A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: INT-A-PAK (3 + 4) Current - On State (It (RMS)) (Maximum): 300A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 135A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: KT136 Manufacturer Pack Quantity: 3 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - IRKT136/14 - 1188438-IRKT136/14 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - IRKT136/14
1188438-IRKT136/14
SCRs - Single - Modules - IRKT136/14 1188438-IRKT136/14
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188438-IRKT136/14 Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.4kV Current - Non Rep. Surge 50, 60Hz (Itsm): 3200A, 3360A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: INT-A-PAK (3 + 4) Current - On State (It (RMS)) (Maximum): 300A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 135A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: KT136 Manufacturer Pack Quantity: 3 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1188438-IRKT136/14
Packaging: Bulk
Mounting Style: Chassis Mount
Voltage - Off State: 1.4kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 3200A, 3360A
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Categories: Discrete Semiconductor Products
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: INT-A-PAK (3 + 4)
Current - On State (It (RMS)) (Maximum): 300A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 200mA
Current - On State (It (AV)) (Maximum): 135A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: KT136
Manufacturer Pack Quantity: 3
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1188438-IRKT136/14
Product Name SCRs - Single - Modules - IRKT136/14
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Voltage Regulator diode (Zener diode) - HR1N4486 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 19 mA
IR 0.2500 mA
View Details
Specs
Diode Applications Rectifier
VF 0.9900 volts
VR 600 volts
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details