Vishay Intertechnology, Inc. SCRs - Single - Modules - IRKL71/16A IRKL71/16A

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188437-IRKL71/16A Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.6kV Current - Non Rep. Surge 50, 60Hz (Itsm): 1665A, 1740A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: ADD-A-PAK (3 + 2) Current - On State (It (RMS)) (Maximum): 165A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 250mA Current - On State (It (AV)) (Maximum): 75A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: KL71 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188437-IRKL71/16A Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.6kV Current - Non Rep. Surge 50, 60Hz (Itsm): 1665A, 1740A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: ADD-A-PAK (3 + 2) Current - On State (It (RMS)) (Maximum): 165A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 250mA Current - On State (It (AV)) (Maximum): 75A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: KL71 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - IRKL71/16A - 1188437-IRKL71/16A - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - IRKL71/16A
1188437-IRKL71/16A
SCRs - Single - Modules - IRKL71/16A 1188437-IRKL71/16A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188437-IRKL71/16A Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.6kV Current - Non Rep. Surge 50, 60Hz (Itsm): 1665A, 1740A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: ADD-A-PAK (3 + 2) Current - On State (It (RMS)) (Maximum): 165A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 250mA Current - On State (It (AV)) (Maximum): 75A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: KL71 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1188437-IRKL71/16A
Packaging: Bulk
Mounting Style: Chassis Mount
Voltage - Off State: 1.6kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 1665A, 1740A
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Categories: Discrete Semiconductor Products
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: ADD-A-PAK (3 + 2)
Current - On State (It (RMS)) (Maximum): 165A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 250mA
Current - On State (It (AV)) (Maximum): 75A
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: KL71
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1188437-IRKL71/16A
Product Name SCRs - Single - Modules - IRKL71/16A
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4494US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 8.9 mA
IR 0.2500 mA
View Details
Diode - 226187939 - Radwell International
Sensata Technologies
Specs
Diode Type General Purpose
View Details
High-speed switching diode - BAL99,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers