Vishay Intertechnology, Inc. SCRs - Single - Modules - IRKL162/12 IRKL162/12

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188436-IRKL162/12 Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.2kV Current - Non Rep. Surge 50, 60Hz (Itsm): 4870A, 5100A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: INT-A-PAK (3 + 2) Current - On State (It (RMS)) (Maximum): 355A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 160A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: KL162 Manufacturer Pack Quantity: 3 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188436-IRKL162/12 Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.2kV Current - Non Rep. Surge 50, 60Hz (Itsm): 4870A, 5100A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: INT-A-PAK (3 + 2) Current - On State (It (RMS)) (Maximum): 355A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 160A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: KL162 Manufacturer Pack Quantity: 3 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - IRKL162/12 - 1188436-IRKL162/12 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - IRKL162/12
1188436-IRKL162/12
SCRs - Single - Modules - IRKL162/12 1188436-IRKL162/12
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188436-IRKL162/12 Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.2kV Current - Non Rep. Surge 50, 60Hz (Itsm): 4870A, 5100A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: INT-A-PAK (3 + 2) Current - On State (It (RMS)) (Maximum): 355A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 160A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: KL162 Manufacturer Pack Quantity: 3 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1188436-IRKL162/12
Packaging: Bulk
Mounting Style: Chassis Mount
Voltage - Off State: 1.2kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 4870A, 5100A
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Categories: Discrete Semiconductor Products
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: INT-A-PAK (3 + 2)
Current - On State (It (RMS)) (Maximum): 355A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 200mA
Current - On State (It (AV)) (Maximum): 160A
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: KL162
Manufacturer Pack Quantity: 3
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1188436-IRKL162/12
Product Name SCRs - Single - Modules - IRKL162/12
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose triple Schottky diode - BAS70VY-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - NC404 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Zener Diodes - 1220897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details