Vishay Intertechnology, Inc. SCRs - Single - Modules - IRKH91/08A IRKH91/08A

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188435-IRKH91/08A Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 1785A, 1870A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: ADD-A-PAK (3 + 2) Current - On State (It (RMS)) (Maximum): 210A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 250mA Current - On State (It (AV)) (Maximum): 95A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: KH91 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188435-IRKH91/08A Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 1785A, 1870A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: ADD-A-PAK (3 + 2) Current - On State (It (RMS)) (Maximum): 210A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 250mA Current - On State (It (AV)) (Maximum): 95A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: KH91 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - IRKH91/08A - 1188435-IRKH91/08A - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - IRKH91/08A
1188435-IRKH91/08A
SCRs - Single - Modules - IRKH91/08A 1188435-IRKH91/08A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188435-IRKH91/08A Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 1785A, 1870A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: ADD-A-PAK (3 + 2) Current - On State (It (RMS)) (Maximum): 210A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 250mA Current - On State (It (AV)) (Maximum): 95A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: KH91 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1188435-IRKH91/08A
Packaging: Bulk
Mounting Style: Chassis Mount
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 1785A, 1870A
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Categories: Discrete Semiconductor Products
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: ADD-A-PAK (3 + 2)
Current - On State (It (RMS)) (Maximum): 210A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 250mA
Current - On State (It (AV)) (Maximum): 95A
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: KH91
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1188435-IRKH91/08A
Product Name SCRs - Single - Modules - IRKH91/08A
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4944 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
Bridge Rectifiers - CC1660-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
6 suppliers
Single Diodes - BAS316/DG/B3,115-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers