Vishay Intertechnology, Inc. Discrete Semiconductor Products - Thyristors - SCRs - Modules IRKH41/06A

Description
Win Source Part Number: 1224591-IRKH41/06A Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 10 Current - Hold (Ih) (Max): 200 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 150 mA Current - On State (It (AV)) (Max): 45 A Current - On State (It (RMS)) (Max): 100 A Current - Non Rep. Surge 50, 60Hz (Itsm): 850A, 890A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: ADD-A-PAK (3 + 2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *IRKH41/06A,IRKH41/0 6,IRKH41/06-ND,VS-IR KH41/06A,VS-IRKH41/0 6A-ND,VSIRKH41/06A,V SIRKH41/06A-ND Base Product Number: IRKH41 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1224591-IRKH41/06A Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 10 Current - Hold (Ih) (Max): 200 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 150 mA Current - On State (It (AV)) (Max): 45 A Current - On State (It (RMS)) (Max): 100 A Current - Non Rep. Surge 50, 60Hz (Itsm): 850A, 890A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: ADD-A-PAK (3 + 2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *IRKH41/06A,IRKH41/0 6,IRKH41/06-ND,VS-IR KH41/06A,VS-IRKH41/0 6A-ND,VSIRKH41/06A,V SIRKH41/06A-ND Base Product Number: IRKH41 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1224591-IRKH41/06A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1224591-IRKH41/06A
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1224591-IRKH41/06A
Win Source Part Number: 1224591-IRKH41/06A Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Package: Bulk Standard Package: 10 Current - Hold (Ih) (Max): 200 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 150 mA Current - On State (It (AV)) (Max): 45 A Current - On State (It (RMS)) (Max): 100 A Current - Non Rep. Surge 50, 60Hz (Itsm): 850A, 890A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: ADD-A-PAK (3 + 2) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: *IRKH41/06A,IRKH41/0 6,IRKH41/06-ND,VS-IR KH41/06A,VS-IRKH41/0 6A-ND,VSIRKH41/06A,V SIRKH41/06A-ND Base Product Number: IRKH41 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1224591-IRKH41/06A
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Package: Bulk
Standard Package: 10
Current - Hold (Ih) (Max): 200 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 2.5 V
Current - Gate Trigger (Igt) (Max): 150 mA
Current - On State (It (AV)) (Max): 45 A
Current - On State (It (RMS)) (Max): 100 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 850A, 890A
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Mounting Type: Chassis Mount
Package / Case: ADD-A-PAK (3 + 2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *IRKH41/06A,IRKH41/06,IRKH41/06-ND,VS-IRKH41/06A,VS-IRKH41/06A-ND,VSIRKH41/06A,VSIRKH41/06A-ND
Base Product Number: IRKH41
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - IRKH41/06A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
IRKH41/06A
Discrete Semiconductor Products - Thyristors - SCRs - Modules IRKH41/06A
SCR DBL LOSCR 600V 45A ADD-A-PAK

SCR DBL LOSCR 600V 45A ADD-A-PAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1224591-IRKH41/06A IRKH41/06A
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2144253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B513FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC03DJM-Z-AZ - 859201-AC03DJM-Z-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details