Vishay Precision Group Diode; Forward Voltage Vf Max Vishay IRKD320-12

Description
Diode; Forward Voltage VF Max:1.28V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:10.58kA; Diode Case Style:Module; Packaging:Each; Forward Current If:320A; Forward Voltage:1.28V; Package / Case:MAGN-A-PAK RoHS Compliant: Yes
Description
Diode; Forward Voltage VF Max:1.28V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:10.58kA; Diode Case Style:Module; Packaging:Each; Forward Current If:320A; Forward Voltage:1.28V; Package / Case:MAGN-A-PAK RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode; Forward Voltage Vf Max Vishay - 07B1890 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Forward Voltage Vf Max Vishay
07B1890
Diode; Forward Voltage Vf Max Vishay 07B1890
Diode; Forward Voltage VF Max:1.28V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:10.58kA; Diode Case Style:Module; Packaging:Each; Forward Current If:320A; Forward Voltage:1.28V; Package / Case:MAGN-A-PAK RoHS Compliant: Yes

Diode; Forward Voltage VF Max:1.28V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:10.58kA; Diode Case Style:Module; Packaging:Each; Forward Current If:320A; Forward Voltage:1.28V; Package / Case:MAGN-A-PAK RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 07B1890
Product Name Diode; Forward Voltage Vf Max Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6839 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 10 volts
View Details
B48-2 and B48-2T Series B482H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SBD - Model: YG865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details