Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ48RPBF IRFZ48RPBF

Description
Manufacturer: Vishay Win Source Part Number: 1047267-IRFZ48RPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Family Name: IRFZ48R Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 43A, 10V Alternative Parts (Cross-Reference): SiHFZ48R-E3; IRFZ48NSTRL; IRFZ48NSTRR; IRFZ48NS; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1047267-IRFZ48RPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Family Name: IRFZ48R Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 43A, 10V Alternative Parts (Cross-Reference): SiHFZ48R-E3; IRFZ48NSTRL; IRFZ48NSTRR; IRFZ48NS; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ48RPBF - 1047267-IRFZ48RPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ48RPBF
1047267-IRFZ48RPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ48RPBF 1047267-IRFZ48RPBF
Manufacturer: Vishay Win Source Part Number: 1047267-IRFZ48RPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Family Name: IRFZ48R Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 43A, 10V Alternative Parts (Cross-Reference): SiHFZ48R-E3; IRFZ48NSTRL; IRFZ48NSTRR; IRFZ48NS; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1047267-IRFZ48RPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Family Name: IRFZ48R
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 2400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 43A, 10V
Alternative Parts (Cross-Reference): SiHFZ48R-E3; IRFZ48NSTRL; IRFZ48NSTRR; IRFZ48NS;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRFZ48RPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ48RPBF-ND
Single FETs, MOSFETs IRFZ48RPBF-ND
N-Channel 60V 50A (Tc) 190W (Tc) Through Hole TO-220AB

N-Channel 60V 50A (Tc) 190W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 50A TO-220 MOSFET Transistor
2088-IRFZ48RPBF
N-Channel 60V 50A TO-220 MOSFET Transistor 2088-IRFZ48RPBF
N-Channel MOSFET, 60V, 50A, 18mR, TO-220 Product overview: IRFZ48RPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, TO-220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFZ48RPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 50A, 18mR, TO-220 Product overview: IRFZ48RPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, TO-220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFZ48RPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2816035 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2816035
MOSFETs 2816035
N channel VBRDSS 60 V

N channel VBRDSS 60 V

Supplier's Site
MOSFETs - 2816036 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2816036
MOSFETs 2816036
N channel VBRDSS 60 V

N channel VBRDSS 60 V

Supplier's Site
MOSFETs - 2816036P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2816036P
MOSFETs 2816036P
N channel VBRDSS 60 V

N channel VBRDSS 60 V

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 60V HEXFET MOSFET

MOSFET N-CH 60V HEXFET MOSFET

Buy Now Datasheet
N Channel Mosfet, 60V, 50A, To-220A; Channel Type Vishay - 63J7157 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 50A, To-220A; Channel Type Vishay
63J7157
N Channel Mosfet, 60V, 50A, To-220A; Channel Type Vishay 63J7157
N CHANNEL MOSFET, 60V, 50A, TO-220A; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 50A, TO-220A; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ48RPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ48RPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ48RPBF
MOSFET N-CH 60V 50A TO220AB

MOSFET N-CH 60V 50A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1047267-IRFZ48RPBF IRFZ48RPBF-ND 2088-IRFZ48RPBF 2816035 IRFZ48RPBF 63J7157 IRFZ48RPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ48RPBF Single FETs, MOSFETs N-Channel 60V 50A TO-220 MOSFET Transistor MOSFETs MOSFET N Channel Mosfet, 60V, 50A, To-220A; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 60 volts
PD 190000 milliwatts 190000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details