Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFZ48R

Description
N-Channel 60V 50A (Tc) 190W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 60V 50A (Tc) 190W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFZ48R-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ48R-ND
Single FETs, MOSFETs IRFZ48R-ND
N-Channel 60V 50A (Tc) 190W (Tc) Through Hole TO-220AB

N-Channel 60V 50A (Tc) 190W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
60V 50A MOSFET Transistor
278-IRFZ48R
60V 50A MOSFET Transistor 278-IRFZ48R
MOSFET N-CH 60V 50A TO220AB Product overview: IRFZ48R from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ48R can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 50A TO220AB Product overview: IRFZ48R from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ48R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRFZ48R - 1188206-IRFZ48R - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFZ48R
1188206-IRFZ48R
FETs - Single - IRFZ48R 1188206-IRFZ48R
Manufacturer: Vishay Siliconix Win Source Part Number: 1188206-IRFZ48R Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 190W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 50A Rds On (Maximum) at Id, Vgs: 18mOhm at 43A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 2400pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1188206-IRFZ48R
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 190W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 50A
Rds On (Maximum) at Id, Vgs: 18mOhm at 43A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 110nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2400pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ48R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ48R
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ48R
MOSFET N-CH 60V 50A TO220AB

MOSFET N-CH 60V 50A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number IRFZ48R-ND 278-IRFZ48R 1188206-IRFZ48R IRFZ48R
Product Name Single FETs, MOSFETs 60V 50A MOSFET Transistor FETs - Single - IRFZ48R Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3 TO-220; TO-220-3
PD 190000 milliwatts 190000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data