Vishay Intertechnology, Inc. 60V 17A MOSFET Transistor IRFZ24STRLPBF

Description
MOSFET N-CH 60V 17A D2PAK Product overview: IRFZ24STRLPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ24STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 17A D2PAK Product overview: IRFZ24STRLPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ24STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 17A MOSFET Transistor
278-IRFZ24STRLPBF
60V 17A MOSFET Transistor 278-IRFZ24STRLPBF
MOSFET N-CH 60V 17A D2PAK Product overview: IRFZ24STRLPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ24STRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 17A D2PAK Product overview: IRFZ24STRLPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ24STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ24STRLPBF - 161092-IRFZ24STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ24STRLPBF
161092-IRFZ24STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ24STRLPBF 161092-IRFZ24STRLPBF
Manufacturer: Vishay Win Source Part Number: 161092-IRFZ24STRLPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 640pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 161092-IRFZ24STRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 640pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRFZ24STRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ24STRLPBF-ND
Single FETs, MOSFETs IRFZ24STRLPBF-ND
N-Channel 60V 17A (Tc) 3.7W (Ta), 60W (Tc) Surface Mount D2PAK

N-Channel 60V 17A (Tc) 3.7W (Ta), 60W (Tc) Surface Mount D2PAK

Buy Now Datasheet
MOSFET N-CH 60V 17A D2PAK - 880-IRFZ24STRLPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 17A D2PAK
880-IRFZ24STRLPBF
MOSFET N-CH 60V 17A D2PAK 880-IRFZ24STRLPBF
MOSFET N-CH 60V 17A D2PAK

MOSFET N-CH 60V 17A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 17A 60W

MOSFET 60V 17A 60W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ24STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ24STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ24STRLPBF
MOSFET N-CH 60V 17A D2PAK

MOSFET N-CH 60V 17A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFZ24STRLPBF 161092-IRFZ24STRLPBF IRFZ24STRLPBF-ND 880-IRFZ24STRLPBF IRFZ24STRLPBF IRFZ24STRLPBF
Product Name 60V 17A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ24STRLPBF Single FETs, MOSFETs MOSFET N-CH 60V 17A D2PAK MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3700 milliwatts 3700 to 60000 milliwatts 3700 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Polarity N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data