MOSFET P-CH 400V 1.8A TO251AA Product overview: IRFU9310 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU9310 can be used for catalog matching and distributor lookup.
P-Channel 400V 1.8A (Tc) 50W (Tc) Through Hole TO-251AA
Manufacturer: Vishay Siliconix
Win Source Part Number: 1188131-IRFU9310
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-251AA
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Power Dissipation (Maximum): 50W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 400V
Id - Continuous Drain Current: 1.8A
Rds On (Maximum) at Id, Vgs: 7Ohm at 1.1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 13nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 270pF at 25V
MOSFET P-CH 400V 1.8A TO251AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors |
| Product Number | 278-IRFU9310 | IRFU9310-ND | 1188131-IRFU9310 | IRFU9310 |
| Product Name | 400V 1.8A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - IRFU9310 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 50000 milliwatts | 50000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tube | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3 | TO-251-3 Short Leads, IPak, TO-251AA |
| Packing Method | Tube | Tube; Tube | Tube; Tube |