Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFU9214PBF

Description
P-Channel 250V 2.7A (Tc) 50W (Tc) Through Hole TO-251AA
Request a Quote Datasheet
Description
P-Channel 250V 2.7A (Tc) 50W (Tc) Through Hole TO-251AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFU9214PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU9214PBF-ND
Single FETs, MOSFETs IRFU9214PBF-ND
P-Channel 250V 2.7A (Tc) 50W (Tc) Through Hole TO-251AA

P-Channel 250V 2.7A (Tc) 50W (Tc) Through Hole TO-251AA

Buy Now Datasheet
Singapore, Singapore
P-Channel 250V 2.7A MOSFET Transistor
2088-IRFU9214PBF
P-Channel 250V 2.7A MOSFET Transistor 2088-IRFU9214PBF
P-Channel MOSFET, 250V, 2.7A, 3R, TO-251 Product overview: IRFU9214PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 250V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 2.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFU9214PBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 250V, 2.7A, 3R, TO-251 Product overview: IRFU9214PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 250V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 2.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFU9214PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - IRFU9214PBF - 1188129-IRFU9214PBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRFU9214PBF
1188129-IRFU9214PBF
Electronic Surplus - IRFU9214PBF 1188129-IRFU9214PBF
Manufacturer: Vishay Siliconix Win Source Part Number: 1188129-IRFU9214PBF Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Family Name: IRFU9214 Categories: Discrete Semiconductor Products Supplier Device Package: TO-251AA Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Power Dissipation (Maximum): 50W Alternative Parts (Cross-Reference): STD3PS25-1; FQU2P25TU; SFU9214TU-NL; SFU9214TU; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 250V Id - Continuous Drain Current: 2.7A Rds On (Maximum) at Id, Vgs: 3Ohm at 1.7A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 220pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1188129-IRFU9214PBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Family Name: IRFU9214
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-251AA
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Power Dissipation (Maximum): 50W
Alternative Parts (Cross-Reference): STD3PS25-1; FQU2P25TU; SFU9214TU-NL; SFU9214TU;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 250V
Id - Continuous Drain Current: 2.7A
Rds On (Maximum) at Id, Vgs: 3Ohm at 1.7A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 220pF at 25V

Buy Now Datasheet
P Channel Mosfet, -250V, 2.7A, Ipak; Channel Type Vishay - 63J7105 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -250V, 2.7A, Ipak; Channel Type Vishay
63J7105
P Channel Mosfet, -250V, 2.7A, Ipak; Channel Type Vishay 63J7105
P CHANNEL MOSFET, -250V, 2.7A, IPAK; Channel Type:P Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:2.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -250V, 2.7A, IPAK; Channel Type:P Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:2.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
MOSFET P-CH 250V 2.7A I-PAK - 880-IRFU9214PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 250V 2.7A I-PAK
880-IRFU9214PBF
MOSFET P-CH 250V 2.7A I-PAK 880-IRFU9214PBF
MOSFET P-CH 250V 2.7A I-PAK

MOSFET P-CH 250V 2.7A I-PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Chan 250V 2.7 Amp

MOSFET P-Chan 250V 2.7 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFU9214PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFU9214PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFU9214PBF
MOSFET P-CH 250V 2.7A TO251AA

MOSFET P-CH 250V 2.7A TO251AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFU9214PBF-ND 2088-IRFU9214PBF 1188129-IRFU9214PBF 63J7105 880-IRFU9214PBF IRFU9214PBF IRFU9214PBF
Product Name Single FETs, MOSFETs P-Channel 250V 2.7A MOSFET Transistor Electronic Surplus - IRFU9214PBF P Channel Mosfet, -250V, 2.7A, Ipak; Channel Type Vishay MOSFET P-CH 250V 2.7A I-PAK MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3 TO-3 TO-251-3 Short Leads, IPak, TO-251AA
PD 50000 milliwatts 50000 milliwatts 50000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 250 volts -250 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17308Q3 30V N-Channel NexFET? Power MOSFET - CSD17308Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0118 ohms
View Details
9 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMI10N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7900 ohms
IDSS 10000 milliamps
View Details
N-Channel Power MOSFET - BSC076N06NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0076 ohms
View Details