Vishay Intertechnology, Inc. 200V 1.9A MOSFET Transistor IRFU9210

Description
MOSFET P-CH 200V 1.9A TO251AA Product overview: IRFU9210 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU9210 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 200V 1.9A TO251AA Product overview: IRFU9210 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU9210 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 1.9A MOSFET Transistor
278-IRFU9210
200V 1.9A MOSFET Transistor 278-IRFU9210
MOSFET P-CH 200V 1.9A TO251AA Product overview: IRFU9210 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU9210 can be used for catalog matching and distributor lookup.

MOSFET P-CH 200V 1.9A TO251AA Product overview: IRFU9210 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU9210 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRFU9210 - 1188126-IRFU9210 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFU9210
1188126-IRFU9210
FETs - Single - IRFU9210 1188126-IRFU9210
Manufacturer: Vishay Siliconix Win Source Part Number: 1188126-IRFU9210 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-251AA Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Power Dissipation (Maximum): 2.5W, 25W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 1.9A Rds On (Maximum) at Id, Vgs: 3Ohm at 1.1A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 8.9nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 170pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1188126-IRFU9210
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-251AA
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Power Dissipation (Maximum): 2.5W, 25W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 1.9A
Rds On (Maximum) at Id, Vgs: 3Ohm at 1.1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 8.9nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 170pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFU9210 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFU9210
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFU9210
MOSFET P-CH 200V 1.9A TO251AA

MOSFET P-CH 200V 1.9A TO251AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-IRFU9210 1188126-IRFU9210 IRFU9210
Product Name 200V 1.9A MOSFET Transistor FETs - Single - IRFU9210 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 2500 to 25000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3 TO-251-3 Short Leads, IPak, TO-251AA
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data