Vishay Precision Group Single FETs, MOSFETs IRFU9110PBF

Description
P-Channel 100V 3.1A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA
Request a Quote Datasheet
Description
P-Channel 100V 3.1A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFU9110PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU9110PBF-ND
Single FETs, MOSFETs IRFU9110PBF-ND
P-Channel 100V 3.1A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA

P-Channel 100V 3.1A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA

Buy Now Datasheet
MOSFETs - 2567323P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567323P
MOSFETs 2567323P
P channel Mosfet

P channel Mosfet

Supplier's Site
MOSFETs - 2567322 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567322
MOSFETs 2567322
P channel Mosfet

P channel Mosfet

Supplier's Site
MOSFETs - 2567323 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567323
MOSFETs 2567323
P channel Mosfet

P channel Mosfet

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU9110PBF - 1040389-IRFU9110PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU9110PBF
1040389-IRFU9110PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU9110PBF 1040389-IRFU9110PBF
Manufacturer: Vishay Win Source Part Number: 1040389-IRFU9110PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-251AA Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 3.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 8.7nC @ 10V Max Input Capacitance: 200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 1.9A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1040389-IRFU9110PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-251AA
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 3.1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.7nC @ 10V
Max Input Capacitance: 200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 1.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 3.1A MOSFET Transistor
2088-IRFU9110PBF
100V 3.1A MOSFET Transistor 2088-IRFU9110PBF
P-CH MOSFET 100V 3.1A 1.2R TO-251-3 Product overview: IRFU9110PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.1A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFU9110PBF can be used for catalog matching and distributor lookup.

P-CH MOSFET 100V 3.1A 1.2R TO-251-3 Product overview: IRFU9110PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.1A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFU9110PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Chan 100V 3.1 Amp

MOSFET P-Chan 100V 3.1 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFU9110PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFU9110PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFU9110PBF
MOSFET P-CH 100V 3.1A TO251AA

MOSFET P-CH 100V 3.1A TO251AA

Supplier's Site
Mosfet, P-Ch, 100V, 3.1A, To-251 Rohs Compliant Vishay - 56AJ9907 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, 3.1A, To-251 Rohs Compliant Vishay
56AJ9907
Mosfet, P-Ch, 100V, 3.1A, To-251 Rohs Compliant Vishay 56AJ9907
MOSFET, P-CH, 100V, 3.1A, TO-251 ROHS COMPLIANT: YES

MOSFET, P-CH, 100V, 3.1A, TO-251 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFU9110PBF-ND 2567323P 1040389-IRFU9110PBF 2088-IRFU9110PBF IRFU9110PBF IRFU9110PBF 56AJ9907
Product Name Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU9110PBF 100V 3.1A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 100V, 3.1A, To-251 Rohs Compliant Vishay
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA IPAK SOT3; TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-3
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF5210S - 1149797-AUIRF5210S - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers