Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFU9014PBF

Description
P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA
Request a Quote Datasheet
Description
P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFU9014PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU9014PBF-ND
Single FETs, MOSFETs IRFU9014PBF-ND
P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA

P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU9014PBF - 001975-IRFU9014PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU9014PBF
001975-IRFU9014PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU9014PBF 001975-IRFU9014PBF
Manufacturer: Vishay Win Source Part Number: 001975-IRFU9014PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-251AA Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 5.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 270pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 3.1A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 001975-IRFU9014PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-251AA
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5.1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 270pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 3.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 5.1A MOSFET Transistor
278-IRFU9014PBF
60V 5.1A MOSFET Transistor 278-IRFU9014PBF
P-CH MOSFET 60V 5.1A 500mR TO-251AA Product overview: IRFU9014PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU9014PBF can be used for catalog matching and distributor lookup.

P-CH MOSFET 60V 5.1A 500mR TO-251AA Product overview: IRFU9014PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU9014PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Transistor, P Channel, 5.6 A, 60 V, 500 Mohm, -10 V, -4 V Rohs Compliant Vishay - 38K2693 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 5.6 A, 60 V, 500 Mohm, -10 V, -4 V Rohs Compliant Vishay
38K2693
Mosfet Transistor, P Channel, 5.6 A, 60 V, 500 Mohm, -10 V, -4 V Rohs Compliant Vishay 38K2693
MOSFET Transistor, P Channel, 5.6 A, 60 V, 500 mohm, -10 V, -4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 5.6 A, 60 V, 500 mohm, -10 V, -4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFU9014PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFU9014PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFU9014PBF
MOSFET P-CH 60V 5.1A TO251AA

MOSFET P-CH 60V 5.1A TO251AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Chan 60V 5.1 Amp

MOSFET P-Chan 60V 5.1 Amp

Buy Now Datasheet
MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.5Ohm;ID -5.1A;TO-251AA;PD 2.5W;VGS +/-20V - 70078971 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.5Ohm;ID -5.1A;TO-251AA;PD 2.5W;VGS +/-20V
70078971
MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.5Ohm;ID -5.1A;TO-251AA;PD 2.5W;VGS +/-20V 70078971
MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.5Ohm;ID -5.1A;TO-251AA;PD 2.5W;VGS +/-20V

MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.5Ohm;ID -5.1A;TO-251AA;PD 2.5W;VGS +/-20V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFU9014PBF-ND 001975-IRFU9014PBF 278-IRFU9014PBF 38K2693 IRFU9014PBF IRFU9014PBF 70078971
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU9014PBF 60V 5.1A MOSFET Transistor Mosfet Transistor, P Channel, 5.6 A, 60 V, 500 Mohm, -10 V, -4 V Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.5Ohm;ID -5.1A;TO-251AA;PD 2.5W;VGS +/-20V
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; TO-251AA TO-3 TO-251-3 Short Leads, IPak, TO-251AA TO-251AA
V(BR)DSS 60 volts -60 volts
PD 2500 to 25000 milliwatts 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details
Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers