Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFU9014

Description
P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA
Request a Quote Datasheet
Description
P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFU9014-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU9014-ND
Single FETs, MOSFETs IRFU9014-ND
P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA

P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA

Buy Now Datasheet
FETs - Single - IRFU9014 - 1188117-IRFU9014 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFU9014
1188117-IRFU9014
FETs - Single - IRFU9014 1188117-IRFU9014
Manufacturer: Vishay Siliconix Win Source Part Number: 1188117-IRFU9014 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-251AA Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Power Dissipation (Maximum): 2.5W, 25W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 5.1A Rds On (Maximum) at Id, Vgs: 500mOhm at 3.1A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 12nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 270pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1188117-IRFU9014
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-251AA
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Power Dissipation (Maximum): 2.5W, 25W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 5.1A
Rds On (Maximum) at Id, Vgs: 500mOhm at 3.1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 12nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 270pF at 25V

Buy Now
Singapore, Singapore
60V 5.1A MOSFET Transistor
278-IRFU9014
60V 5.1A MOSFET Transistor 278-IRFU9014
MOSFET P-CH 60V 5.1A TO251AA Product overview: IRFU9014 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU9014 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 5.1A TO251AA Product overview: IRFU9014 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU9014 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFU9014 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFU9014
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFU9014
MOSFET P-CH 60V 5.1A TO251AA

MOSFET P-CH 60V 5.1A TO251AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFU9014-ND 1188117-IRFU9014 278-IRFU9014 IRFU9014
Product Name Single FETs, MOSFETs FETs - Single - IRFU9014 60V 5.1A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3 Tube TO-251-3 Short Leads, IPak, TO-251AA
V(BR)DSS 60 volts
QG 12 nC
Unlock Full Specs
to access all available technical data