Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFU9010

Description
P-Channel 50V 5.3A (Tc) 25W (Tc) Through Hole TO-251AA
Request a Quote Datasheet
Description
P-Channel 50V 5.3A (Tc) 25W (Tc) Through Hole TO-251AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFU9010-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU9010-ND
Single FETs, MOSFETs IRFU9010-ND
P-Channel 50V 5.3A (Tc) 25W (Tc) Through Hole TO-251AA

P-Channel 50V 5.3A (Tc) 25W (Tc) Through Hole TO-251AA

Buy Now Datasheet
FETs - Single - IRFU9010 - 1188116-IRFU9010 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFU9010
1188116-IRFU9010
FETs - Single - IRFU9010 1188116-IRFU9010
Manufacturer: Vishay Siliconix Win Source Part Number: 1188116-IRFU9010 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-251AA Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA Power Dissipation (Maximum): 25W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 50V Id - Continuous Drain Current: 5.3A Rds On (Maximum) at Id, Vgs: 500mOhm at 2.8A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 9.1nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 240pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1188116-IRFU9010
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-251AA
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Power Dissipation (Maximum): 25W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 50V
Id - Continuous Drain Current: 5.3A
Rds On (Maximum) at Id, Vgs: 500mOhm at 2.8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 9.1nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 240pF at 25V

Buy Now
Singapore, Singapore
50V 5.3A MOSFET Transistor
278-IRFU9010
50V 5.3A MOSFET Transistor 278-IRFU9010
MOSFET P-CH 50V 5.3A TO251AA Product overview: IRFU9010 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU9010 can be used for catalog matching and distributor lookup.

MOSFET P-CH 50V 5.3A TO251AA Product overview: IRFU9010 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU9010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFU9010-ND 1188116-IRFU9010 278-IRFU9010
Product Name Single FETs, MOSFETs FETs - Single - IRFU9010 50V 5.3A MOSFET Transistor
Polarity P-Channel P-Channel; P-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3 Tube
V(BR)DSS 50 volts
QG 9.1 nC
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF1010EZS - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK-3
Packing Method Tube; Tube
View Details
6 suppliers
CSD13202Q2 N-Channel Power MOSFET, CSD13202Q2, 12V Vds, 9.3mohm Rdson4.5 (max) - CSD13202Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0093 ohms
View Details
8 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMI08N80E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 800 volts
rDS(on) 1.6 ohms
IDSS 8000 milliamps
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFN7107TR - 862661-AUIRFN7107TR - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; PQFN (5x6)
View Details