Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFU310

Description
N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA
Request a Quote Datasheet
Description
N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFU310-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU310-ND
Single FETs, MOSFETs IRFU310-ND
N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA

N-Channel 400V 1.7A (Tc) 2.5W (Ta), 25W (Tc) Through Hole TO-251AA

Buy Now Datasheet
Singapore, Singapore
400V 1.7A MOSFET Transistor
278-IRFU310
400V 1.7A MOSFET Transistor 278-IRFU310
MOSFET N-CH 400V 1.7A TO251AA Product overview: IRFU310 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU310 can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 1.7A TO251AA Product overview: IRFU310 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU310 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFU310 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFU310
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFU310
MOSFET N-CH 400V 1.7A TO251AA

MOSFET N-CH 400V 1.7A TO251AA

Supplier's Site
MOSFET N-CH 400V 1.7A I-PAK - 880-IRFU310 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 400V 1.7A I-PAK
880-IRFU310
MOSFET N-CH 400V 1.7A I-PAK 880-IRFU310
MOSFET N-CH 400V 1.7A I-PAK

MOSFET N-CH 400V 1.7A I-PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFU310-ND 278-IRFU310 IRFU310 880-IRFU310
Product Name Single FETs, MOSFETs 400V 1.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 400V 1.7A I-PAK
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA Tube TO-251-3 Short Leads, IPak, TO-251AA
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details