Manufacturer: Vishay Siliconix
Win Source Part Number: 1188074-IRFU224PBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-251AA
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Power Dissipation (Maximum): 2.5W, 42W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 250V
Id - Continuous Drain Current: 3.8A
Rds On (Maximum) at Id, Vgs: 1.1Ohm at 2.3A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 260pF at 25V
N-CH MOSFET 250V 3.8A 1.1R TO-251-3 Product overview: IRFU224PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFU224PBF can be used for catalog matching and distributor lookup.
N-Channel 250V 3.8A (Tc) 2.5W (Ta), 42W (Tc) Through Hole TO-251AA
MOSFET N-CH 250V HEXFET MOSFET I-PAK
MOSFET N-CH 250V 3.8A TO251AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1188074-IRFU224PBF | 2088-IRFU224PBF | IRFU224PBF-ND | IRFU224PBF | IRFU224PBF |
| Product Name | FETs - Single - IRFU224PBF | 250V 3.8A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 250 volts | ||||
| QG | 14 nC | ||||
| PD | 2500 to 42000 milliwatts | 2500 milliwatts |