Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS9N60ATRRPBF IRFS9N60ATRRPBF

Description
Manufacturer: Vishay Win Source Part Number: 1047176-IRFS9N60ATRR PBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 9.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 49nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1047176-IRFS9N60ATRR PBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 9.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 49nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS9N60ATRRPBF - 1047176-IRFS9N60ATRRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS9N60ATRRPBF
1047176-IRFS9N60ATRRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS9N60ATRRPBF 1047176-IRFS9N60ATRRPBF
Manufacturer: Vishay Win Source Part Number: 1047176-IRFS9N60ATRR PBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 9.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 49nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1047176-IRFS9N60ATRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 170W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 9.2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 49nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 750 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFS9N60ATRRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFS9N60ATRRPBFTR-ND
Single FETs, MOSFETs 742-IRFS9N60ATRRPBFTR-ND
N-Channel 600V 9.2A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 9.2A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFS9N60ATRRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFS9N60ATRRPBFDKR-ND
Single FETs, MOSFETs 742-IRFS9N60ATRRPBFDKR-ND
N-Channel 600V 9.2A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 9.2A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 742-IRFS9N60ATRRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFS9N60ATRRPBFCT-ND
Single FETs, MOSFETs 742-IRFS9N60ATRRPBFCT-ND
N-Channel 600V 9.2A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 9.2A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 9.2A MOSFET Transistor
278-IRFS9N60ATRRPBF
N-Channel 600V 9.2A MOSFET Transistor 278-IRFS9N60ATRRPBF
600V N-Channel MOSFET, 9.2A, 750mR, D2PAK Product overview: IRFS9N60ATRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS9N60ATRRPBF can be used for catalog matching and distributor lookup.

600V N-Channel MOSFET, 9.2A, 750mR, D2PAK Product overview: IRFS9N60ATRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS9N60ATRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V HEXFET MOSFET D2-PA

MOSFET N-CH 600V HEXFET MOSFET D2-PA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS9N60ATRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS9N60ATRRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS9N60ATRRPBF
MOSFET N-CH 600V 9.2A D2PAK

MOSFET N-CH 600V 9.2A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1047176-IRFS9N60ATRRPBF 742-IRFS9N60ATRRPBFTR-ND 278-IRFS9N60ATRRPBF IRFS9N60ATRRPBF IRFS9N60ATRRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS9N60ATRRPBF Single FETs, MOSFETs N-Channel 600V 9.2A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 600 volts
PD 170000 milliwatts 170000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
FET, MOSFET Arrays - AUIRF7303QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers