Manufacturer: Vishay
Win Source Part Number: 1187982-IRFR9310TRRP
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 1.8A (Tc)
Part Status: Obsolete(EOL)
Family Name: IRFR9310
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: D-Pak
Channel Type Type: P
Drain Source Voltage: 400V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 13nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 270pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 50W (Tc)
Rds On (Maximum) @ Id, Vgs: 7 Ohm @ 1.1A, 10V
Alternative Parts (Cross-Reference): MTD1P40ET4; MTD1P40E; FQD2P40TF;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
P-Channel 400V 1.8A (Tc) 50W (Tc) Surface Mount D-Pak
MOSFET P-CH 400V 1.8A DPAK
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors |
| Product Number | 1187982-IRFR9310TRRPBF | IRFR9310TRRPBF-ND | IRFR9310TRRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9310TRRPBF | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| QG | 13 nC | ||
| PD | 50000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) |