Manufacturer: Vishay Siliconix
Win Source Part Number: 1187978-IRFR9220TR
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 2.5W, 42W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 3.6A
Rds On (Maximum) at Id, Vgs: 1.5Ohm at 2.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 20nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 340pF at 25V
MOSFET P-CH 200V 3.6A DPAK Product overview: IRFR9220TR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 3.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9220TR can be used for catalog matching and distributor lookup.
P-Channel 200V 3.6A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
Integrated Circuits (ICs) - Transistors - MOSFETs
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1187978-IRFR9220TR | 278-IRFR9220TR | IRFR9220TR-ND | IRFR9220TR |
| Product Name | FETs - Single - IRFR9220TR | 200V 3.6A DPAK MOSFET Transistor | Single FETs, MOSFETs | Integrated Circuits (ICs) - Transistors - MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 200 volts | |||
| QG | 20 nC | |||
| PD | 2500 to 42000 milliwatts | 2500 milliwatts |