Manufacturer: Vishay Siliconix
Win Source Part Number: 1187974-IRFR9214
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 50W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 250V
Id - Continuous Drain Current: 2.7A
Rds On (Maximum) at Id, Vgs: 3Ohm at 1.7A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 220pF at 25V
P-Channel 250V 2.7A (Tc) 50W (Tc) Surface Mount D-Pak
P-Channel MOSFET, 250V, 2.7A, 3R, TO-252 DPAK Product overview: IRFR9214 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 250V, 2.7A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 2.7A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9214 can be used for catalog matching and distributor lookup.
MOSFET P-CH 250V 2.7A DPAK
MOSFET P-CH 250V 2.7A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1187974-IRFR9214 | IRFR9214-ND | 278-IRFR9214 | 880-IRFR9214 | IRFR9214 |
| Product Name | FETs - Single - IRFR9214 | Single FETs, MOSFETs | P-Channel 250V 2.7A TO-252 MOSFET Transistor | MOSFET P-CH 250V 2.7A DPAK | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | ||
| V(BR)DSS | 250 volts | -250 volts | |||
| QG | 14 nC | ||||
| PD | 50000 milliwatts | 50000 milliwatts | 50000 milliwatts |